NTE633
NTE633
Active
Description:  DIODE GEN PURP 100V 250MA SOD323
Manufacturer:  NTE Electronics
Datasheet:   NTE633 Datasheet
History Price: $0.11000
In Stock: 20400
NTE633 vs NTE625
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
200 V
Current - Average Rectified (Io)
250mA
8A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 150 mA
1.3 V @ 8 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
4 ns
150 ns
Current - Reverse Leakage @ Vr
1 μA @ 75 V
10 μA @ 200 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
50pF @ 4V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-76, SOD-323
TO-220-2
Supplier Device Package
SOD-323
TO-220-2
Operating Temperature - Junction
150 ℃
-65 ℃ ~ 175 ℃