Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
100 V
200 V
Current - Average Rectified (Io)
250mA
2A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 150 mA
980 mV @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
4 ns
25 ns
Current - Reverse Leakage @ Vr
1 μA @ 75 V
5 μA @ 200 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
100pF @ 0V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-76, SOD-323
SOD-57, Axial
Supplier Device Package
SOD-323
SOD-57
Operating Temperature - Junction
150 ℃
-65 ℃ ~ 175 ℃