Diode Type
Avalanche
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
1000 V
Current - Average Rectified (Io)
2A
150A
Voltage - Forward (Vf) (Max) @ If
980 mV @ 2 A
1.1 V @ 200 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
25 ns
-
Current - Reverse Leakage @ Vr
5 μA @ 200 V
5 mA @ 1000 V
Capacitance @ Vr, F
100pF @ 0V, 1MHz
-
Mounting Type
Through Hole
Stud Mount
Package / Case
SOD-57, Axial
DO-203AA, DO-8, Stud
Supplier Device Package
SOD-57
DO-8
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 190 ℃