NTE634
NTE634
Active
Description:  DIODE AVALANCHE 200V 2A SOD57
Manufacturer:  NTE Electronics
Datasheet:   NTE634 Datasheet
History Price: $0.95000
In Stock: 36800
NTE634 vs NTE6364
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Avalanche
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
1600 V
Current - Average Rectified (Io)
2A
300A
Voltage - Forward (Vf) (Max) @ If
980 mV @ 2 A
-
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
25 ns
-
Current - Reverse Leakage @ Vr
5 μA @ 200 V
30 mA @ 1600 V
Capacitance @ Vr, F
100pF @ 0V, 1MHz
-
Mounting Type
Through Hole
Stud Mount
Package / Case
SOD-57, Axial
DO-203AA, DO-9, Stud
Supplier Device Package
SOD-57
DO-9
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-40 ℃ ~ 180 ℃