Diode Type
Avalanche
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
600 V
Current - Average Rectified (Io)
1.9A
15A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 2 A
1.5 V @ 15 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
50 ns
60 ns
Current - Reverse Leakage @ Vr
5 μA @ 400 V
10 μA @ 600 V
Capacitance @ Vr, F
80pF @ 0V, 1MHz
-
Mounting Type
Through Hole
Through Hole
Package / Case
SOD-57, Axial
TOP-3
Supplier Device Package
SOD-57
TOP3
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃