NTE6354
NTE6354
Active
Description:  DIODE GEN PURP 400V 300A DO9
Manufacturer:  NTE Electronics
Datasheet:   NTE6354 Datasheet
History Price: $61.95000
In Stock: 19600
NTE6354 vs NTE635
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
400 V
400 V
Current - Average Rectified (Io)
300A
1.9A
Voltage - Forward (Vf) (Max) @ If
-
1.05 V @ 2 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
50 ns
Current - Reverse Leakage @ Vr
40 mA @ 400 V
5 μA @ 400 V
Capacitance @ Vr, F
-
80pF @ 0V, 1MHz
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AA, DO-9, Stud
SOD-57, Axial
Supplier Device Package
DO-9
SOD-57
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
-65 ℃ ~ 175 ℃