NTE6355
NTE6355
Active
Description:  DIODE GEN PURP 400V 300A DO9
Manufacturer:  NTE Electronics
Datasheet:   NTE6355 Datasheet
History Price: $61.95000
In Stock: 36000
NTE6355 vs NTE633
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
100 V
Current - Average Rectified (Io)
300A
250mA
Voltage - Forward (Vf) (Max) @ If
-
1.25 V @ 150 mA
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
4 ns
Current - Reverse Leakage @ Vr
40 mA @ 400 V
1 μA @ 75 V
Capacitance @ Vr, F
-
1.5pF @ 0V, 1MHz
Mounting Type
Stud Mount
Surface Mount
Package / Case
DO-203AA, DO-9, Stud
SC-76, SOD-323
Supplier Device Package
DO-9
SOD-323
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
150 ℃