Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1400 V
600 V
Current - Average Rectified (Io)
300A
5A
Voltage - Forward (Vf) (Max) @ If
-
1.5 V @ 5 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
50 ns
Current - Reverse Leakage @ Vr
30 mA @ 1400 V
50 μA @ 600 V
Capacitance @ Vr, F
-
170pF @ 4V, 1MHz
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AA, DO-9, Stud
DO-201AA, DO-27, Axial
Supplier Device Package
DO-9
DO-27
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
-65 ℃ ~ 175 ℃