NTE6364
NTE6364
Active
Description:  DIODE GEN PURP 1.6KV 300A DO9
Manufacturer:  NTE Electronics
Datasheet:   NTE6364 Datasheet
History Price: $141.96000
In Stock: 17200
NTE6364 vs NTE631
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
75 V
Current - Average Rectified (Io)
300A
250mA
Voltage - Forward (Vf) (Max) @ If
-
1.25 V @ 150 mA
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
4 ns
Current - Reverse Leakage @ Vr
30 mA @ 1600 V
1 μA @ 75 V
Capacitance @ Vr, F
-
1.5pF @ 0V, 1MHz
Mounting Type
Stud Mount
Surface Mount
Package / Case
DO-203AA, DO-9, Stud
SOD-110
Supplier Device Package
DO-9
SOD-110
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
150 ℃