NTE6364
NTE6364
Active
Description:  DIODE GEN PURP 1.6KV 300A DO9
Manufacturer:  NTE Electronics
Datasheet:   NTE6364 Datasheet
History Price: $141.96000
In Stock: 17200
NTE6364 vs NTE634
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
1600 V
200 V
Current - Average Rectified (Io)
300A
2A
Voltage - Forward (Vf) (Max) @ If
-
980 mV @ 2 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
25 ns
Current - Reverse Leakage @ Vr
30 mA @ 1600 V
5 μA @ 200 V
Capacitance @ Vr, F
-
100pF @ 0V, 1MHz
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AA, DO-9, Stud
SOD-57, Axial
Supplier Device Package
DO-9
SOD-57
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
-65 ℃ ~ 175 ℃