NTE6365
NTE6365
Active
Description:  DIODE GEN PURP 1.6KV 300A DO9
Manufacturer:  NTE Electronics
Datasheet:   NTE6365 Datasheet
History Price: $141.96000
In Stock: 33600
NTE6365 vs NTE6158
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
1000 V
Current - Average Rectified (Io)
300A
150A
Voltage - Forward (Vf) (Max) @ If
-
1.1 V @ 200 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
30 mA @ 1600 V
5 mA @ 1000 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-9, Stud
DO-203AA, DO-8, Stud
Supplier Device Package
DO-9
DO-8
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
-65 ℃ ~ 190 ℃