NTE638
NTE638
Active
Description:  DIODE GEN PURP 1.6KV 2.5A AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NTE638 Datasheet
History Price: $1.78000
In Stock: 49200
NTE638 vs NTE6158
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
1000 V
Current - Average Rectified (Io)
2.5A
150A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 2.5 A
1.1 V @ 200 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
4 ns
-
Current - Reverse Leakage @ Vr
50 μA @ 1600 V
5 mA @ 1000 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Stud Mount
Package / Case
Axial
DO-203AA, DO-8, Stud
Supplier Device Package
Axial
DO-8
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-65 ℃ ~ 190 ℃