Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
1400 V
Current - Average Rectified (Io)
2.5A
150A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 2.5 A
1.1 V @ 200 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
4 ns
-
Current - Reverse Leakage @ Vr
50 μA @ 1600 V
5 mA @ 1400 V
Mounting Type
Through Hole
Stud Mount
Package / Case
Axial
DO-203AA, DO-8, Stud
Supplier Device Package
Axial
DO-8
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-65 ℃ ~ 190 ℃