NTE638
NTE638
Active
Description:  DIODE GEN PURP 1.6KV 2.5A AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NTE638 Datasheet
History Price: $1.78000
In Stock: 49200
NTE638 vs NTE635
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
1600 V
400 V
Current - Average Rectified (Io)
2.5A
1.9A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 2.5 A
1.05 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
4 ns
50 ns
Current - Reverse Leakage @ Vr
50 μA @ 1600 V
5 μA @ 400 V
Capacitance @ Vr, F
-
80pF @ 0V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
SOD-57, Axial
Supplier Device Package
Axial
SOD-57
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃