Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
1600 V
200 V
Current - Average Rectified (Io)
2.5A
3A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 2.5 A
900 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
4 ns
-
Current - Reverse Leakage @ Vr
50 μA @ 1600 V
200 μA @ 200 V
Capacitance @ Vr, F
-
80pF @ 4V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
DO-201AD, Axial
Supplier Device Package
Axial
DO-201AD
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃