Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1300 V
600 V
Current - Average Rectified (Io)
3A
15A
Voltage - Forward (Vf) (Max) @ If
1 V @ 3 A
1.5 V @ 15 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
60 ns
Current - Reverse Leakage @ Vr
5 μA @ 1300 V
10 μA @ 600 V
Capacitance @ Vr, F
50pF @ 4V, 1MHz
-
Mounting Type
Through Hole
Through Hole
Package / Case
DO-201AD, Axial
TOP-3
Supplier Device Package
DO-201AD
TOP3
Operating Temperature - Junction
-65 ℃ ~ 125 ℃
-65 ℃ ~ 175 ℃