Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1300 V
75 V
Current - Average Rectified (Io)
3A
250mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 3 A
1.25 V @ 150 mA
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
4 ns
Current - Reverse Leakage @ Vr
5 μA @ 1300 V
1 μA @ 75 V
Capacitance @ Vr, F
50pF @ 4V, 1MHz
1.5pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-201AD, Axial
SOD-110
Supplier Device Package
DO-201AD
SOD-110
Operating Temperature - Junction
-65 ℃ ~ 125 ℃
150 ℃