NTE6402
NTE6402
Active
Description:  T-PROG. UNIJUNCTION SI
Manufacturer:  NTE Electronics
Datasheet:   NTE6402 Datasheet
History Price: $3.10000
In Stock: 33600
NTE6402 vs NTE6400A
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage
40V
-
Power Dissipation (Max)
300 mW
600 mW
Voltage - Output
6V
-
Voltage - Offset (Vt)
1.6 V
-
Current - Gate to Anode Leakage (Igao)
10 nA
-
Current - Valley (Iv)
50 μA
8 mA
Current - Peak
2 μA
25 μA
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-205AD, TO-39-3 Metal Can