Voltage - Off State
-
600 V
Voltage - Gate Trigger (Vgt) (Max)
-
2.5 V
Current - Gate Trigger (Igt) (Max)
-
120 mA
Voltage - On State (Vtm) (Max)
-
1.6 V
Current - On State (It (AV)) (Max)
-
80 A
Current - On State (It (RMS)) (Max)
-
125 A
Current - Hold (Ih) (Max)
500 μA
150 mA
Current - Off State (Max)
-
15 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
1600A, 1900A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-209AC, TO-94-4, Stud
Supplier Device Package
TO-92
TO-94