NTE6403
NTE6403
Active
Description:  SCR 1A TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE6403 Datasheet
History Price: $8.06000
In Stock: 30400
NTE6403 vs NTE5596
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
-
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
-
3 V
Current - Gate Trigger (Igt) (Max)
-
200 mA
Voltage - On State (Vtm) (Max)
-
1.75 V
Current - On State (It (AV)) (Max)
-
820 A
Current - On State (It (RMS)) (Max)
-
16.4 kA
Current - Hold (Ih) (Max)
500 μA
1 A
Current - Off State (Max)
-
60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
11500A, 12650A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Chassis Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-200AC
Supplier Device Package
TO-92
TO-200AC