Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
60 V
600 V
Current - Average Rectified (Io)
2A
150A
Voltage - Forward (Vf) (Max) @ If
700 mV @ 2 A
1.4 V @ 150 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
500 μA @ 60 V
12 mA @ 600 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
-
Mounting Type
Surface Mount
Stud Mount
Package / Case
DO-214AA, SMB
DO-203AA, DO-8, Stud
Supplier Device Package
DO-214AA
DO-8
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-40 ℃ ~ 200 ℃