Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
1400 V
Current - Average Rectified (Io)
2A
150A
Voltage - Forward (Vf) (Max) @ If
850 mV @ 2 A
1.1 V @ 200 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
500 μA @ 100 V
5 mA @ 1400 V
Capacitance @ Vr, F
100pF @ 4V, 1MHz
-
Mounting Type
Surface Mount
Stud Mount
Package / Case
DO-214AA, SMB
DO-203AA, DO-8, Stud
Supplier Device Package
DO-214AA
DO-8
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 190 ℃