NTE642
NTE642
Active
Description:  DIODE SCHOTTKY 100V 2A DO214AA
Manufacturer:  NTE Electronics
Datasheet:   NTE642 Datasheet
History Price: $0.16000
In Stock: 14800
NTE642 vs NTE6246
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
200 V
Current - Average Rectified (Io)
2A
15A
Voltage - Forward (Vf) (Max) @ If
850 mV @ 2 A
1.05 V @ 15 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
35 ns
Current - Reverse Leakage @ Vr
500 μA @ 100 V
10 μA @ 200 V
Capacitance @ Vr, F
100pF @ 4V, 1MHz
-
Mounting Type
Surface Mount
Through Hole
Package / Case
DO-214AA, SMB
TOP-3
Supplier Device Package
DO-214AA
TOP3
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃