Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
600 V
Current - Average Rectified (Io)
2A
16A
Voltage - Forward (Vf) (Max) @ If
850 mV @ 2 A
1.5 V @ 16 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
50 ns
Current - Reverse Leakage @ Vr
500 μA @ 100 V
10 μA @ 600 V
Capacitance @ Vr, F
100pF @ 4V, 1MHz
145pF @ 4V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
DO-214AA, SMB
TO-220-2
Supplier Device Package
DO-214AA
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃