NTE648
NTE648
Active
Description:  DIODE SCHOTTKY 200V 3A DO201AD
Manufacturer:  NTE Electronics
Datasheet:   NTE648 Datasheet
History Price: $0.45000
In Stock: 31200
NTE648 vs NTE6365
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
1600 V
Current - Average Rectified (Io)
3A
300A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 3 A
-
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
200 μA @ 200 V
30 mA @ 1600 V
Capacitance @ Vr, F
80pF @ 4V, 1MHz
-
Mounting Type
Through Hole
Stud Mount
Package / Case
DO-201AD, Axial
DO-203AA, DO-9, Stud
Supplier Device Package
DO-201AD
DO-9
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-40 ℃ ~ 180 ℃