NTE68MCP
NTE68MCP
Active
Description:  TRANS PNP 250V 16A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE68MCP Datasheet
History Price: $24.16000
In Stock: 43600
NTE68MCP vs NTE397
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
16 A
1 A
Voltage - Collector Emitter Breakdown (Max)
250 V
300 V
Vce Saturation (Max) @ Ib, Ic
4V @ 3.2A, 16A
-
Current - Collector Cutoff (Max)
500μA
50μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 8A, 4V
30 @ 50mA, 10V
Power - Max
250 W
10 W
Frequency - Transition
4MHz
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
TO-3
TO-39