Current - Collector (Ic) (Max)
20 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
150 V
30 V
Vce Saturation (Max) @ Ib, Ic
3V @ 10A, 50A
1.2V @ 30mA, 300mA
Current - Collector Cutoff (Max)
10μA
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20A, 4V
40 @ 150mA, 10V
Frequency - Transition
-
250MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-211MB, TO-63-4, Stud
TO-99-6 Metal Can
Supplier Device Package
TO-63
TO-99