Current - Collector (Ic) (Max)
5 A
15 A
Voltage - Collector Emitter Breakdown (Max)
80 V
400 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 500mA, 5A
5V @ 3A, 15A
Current - Collector Cutoff (Max)
100μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 50mA, 5V
12 @ 5A, 2V
Frequency - Transition
120MHz
28MHz
Operating Temperature
-65 ℃ ~ 200 ℃
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Chassis, Stud Mount
Through Hole
Package / Case
TO-111-4, Stud
TO-204AA, TO-3
Supplier Device Package
TO-111
TO-3