Current - Collector (Ic) (Max)
5 A
20 A
Voltage - Collector Emitter Breakdown (Max)
80 V
140 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 500mA, 5A
-
Current - Collector Cutoff (Max)
100μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 50mA, 5V
-
Frequency - Transition
120MHz
2MHz
Operating Temperature
-65 ℃ ~ 200 ℃
-
Mounting Type
Chassis, Stud Mount
Through Hole
Package / Case
TO-111-4, Stud
TO-204AA, TO-3
Supplier Device Package
TO-111
TO-3