Current - Collector (Ic) (Max)
500 mA
3 A
Voltage - Collector Emitter Breakdown (Max)
30 V
900 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
10V @ 500mA, 1.5A
Current - Collector Cutoff (Max)
100nA (ICBO)
10mA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 50mA, 2V
3 @ 1.5A, 10V
Frequency - Transition
100MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-204AA, TO-3
Supplier Device Package
TO-92
TO-3