Transistor Type
PNP
NPN - Darlington
Current - Collector (Ic) (Max)
15 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
200 V
100 V
Vce Saturation (Max) @ Ib, Ic
3V @ 1A, 10A
1.5V @ 100μA, 100mA
Current - Collector Cutoff (Max)
100μA (ICBO)
500nA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 5A, 4V
10000 @ 100mA, 5V
Frequency - Transition
20MHz
200MHz
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
3-SIP
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
3-SIP
TO-92