NTE93
NTE93
Active
Description:  TRANS PNP 200V 15A 3SIP
Manufacturer:  NTE Electronics
Datasheet:   NTE93 Datasheet
History Price: $15.68000
In Stock: 6800
NTE93 vs NTE59
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
15 A
17 A
Voltage - Collector Emitter Breakdown (Max)
200 V
200 V
Vce Saturation (Max) @ Ib, Ic
3V @ 1A, 10A
2.5V @ 1A, 10A
Current - Collector Cutoff (Max)
100μA (ICBO)
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 5A, 4V
20 @ 8A, 4V
Power - Max
150 W
200 W
Frequency - Transition
20MHz
20MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
3-SIP
3-SIP
Supplier Device Package
3-SIP
3-SIP