NTE93
NTE93
Active
Description:  TRANS PNP 200V 15A 3SIP
Manufacturer:  NTE Electronics
Datasheet:   NTE93 Datasheet
History Price: $15.68000
In Stock: 6800
NTE93 vs NTE96
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
15 A
7 A
Voltage - Collector Emitter Breakdown (Max)
200 V
100 V
Vce Saturation (Max) @ Ib, Ic
3V @ 1A, 10A
1.2V @ 700mA, 7A
Current - Collector Cutoff (Max)
100μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 5A, 4V
60 @ 2A, 2V
Power - Max
150 W
60 W
Frequency - Transition
20MHz
30MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
3-SIP
TO-210AA, TO-59-4, Stud
Supplier Device Package
3-SIP
TO-59