NTE95
NTE95
Active
Description:  TRANS NPN 250V 3A TO59
Manufacturer:  NTE Electronics
Datasheet:   NTE95 Datasheet
History Price: $60.39000
In Stock: 39600
NTE95 vs NTE398
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
3 A
2 A
Voltage - Collector Emitter Breakdown (Max)
250 V
150 V
Vce Saturation (Max) @ Ib, Ic
2V @ 300mA, 3A
1V @ 50mA, 500A
Current - Collector Cutoff (Max)
10μA
50μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
90 @ 500mA, 5V
60 @ 400mA, 10V
Power - Max
70 W
25 W
Frequency - Transition
-
5MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-210AA, TO-59-4, Stud
TO-220-3
Supplier Device Package
TO-59
TO-220