NTE95
NTE95
Active
Description:  TRANS NPN 250V 3A TO59
Manufacturer:  NTE Electronics
Datasheet:   NTE95 Datasheet
History Price: $60.39000
In Stock: 39600
NTE95 vs NTE46
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN - Darlington
Current - Collector (Ic) (Max)
3 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
250 V
100 V
Vce Saturation (Max) @ Ib, Ic
2V @ 300mA, 3A
1.5V @ 100μA, 100mA
Current - Collector Cutoff (Max)
10μA
500nA
DC Current Gain (hFE) (Min) @ Ic, Vce
90 @ 500mA, 5V
10000 @ 100mA, 5V
Power - Max
70 W
625 mW
Frequency - Transition
-
200MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-210AA, TO-59-4, Stud
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-59
TO-92