Current - Collector (Ic) (Max)
3 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
250 V
30 V
Vce Saturation (Max) @ Ib, Ic
2V @ 300mA, 3A
1.2V @ 30mA, 300mA
Current - Collector Cutoff (Max)
10μA
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
90 @ 500mA, 5V
40 @ 150mA, 10V
Frequency - Transition
-
250MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-210AA, TO-59-4, Stud
TO-99-6 Metal Can
Supplier Device Package
TO-59
TO-99