Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
10 A
7 A
Voltage - Collector Emitter Breakdown (Max)
400 V
100 V
Vce Saturation (Max) @ Ib, Ic
2.9V @ 1A, 10A
1.2V @ 700mA, 7A
Current - Collector Cutoff (Max)
250μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 2.5A, 5V
60 @ 2A, 2V
Frequency - Transition
-
30MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-204AA, TO-3
TO-210AA, TO-59-4, Stud
Supplier Device Package
TO-3
TO-59