PD40FG80
PD40FG80
Active
Description:  THYRISTOR MODULE 800V 40A
Manufacturer:  SanRex Corporation
Datasheet:   PD40FG80 Datasheet
History Price: $39.59000
In Stock: 27200
PD40FG80 vs PD470607
Part No
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Structure
Series Connection - SCR/Diode
Series Connection - SCR/Diode
Number of SCRs, Diodes
1 SCR, 1 Diode
1 SCR, 1 Diode
Voltage - Off State
800 V
600 V
Current - On State (It (AV)) (Max)
40 A
700 A
Current - On State (It (RMS)) (Max)
62 A
1100 A
Voltage - Gate Trigger (Vgt) (Max)
3 V
4.5 V
Current - Gate Trigger (Igt) (Max)
50 mA
200 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
870A, 950A
63000A, 69000A
Current - Hold (Ih) (Max)
-
300 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
POW-R-BLOK? Module