PD431807
PD431807
Active
Description:  SCR MOD ISO DUAL 1800V 700A
Manufacturer:  Powerex Inc
Datasheet:   PD431807 Datasheet
History Price: $796.68000
In Stock: 40400
PD431807 vs PD40FG80
Part No
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Structure
Series Connection - All SCRs
Series Connection - SCR/Diode
Number of SCRs, Diodes
2 SCRs
1 SCR, 1 Diode
Voltage - Off State
1.8 kV
800 V
Current - On State (It (AV)) (Max)
700 A
40 A
Current - On State (It (RMS)) (Max)
1100 A
62 A
Voltage - Gate Trigger (Vgt) (Max)
4.5 V
3 V
Current - Gate Trigger (Igt) (Max)
200 mA
50 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
63000A, 69000A
870A, 950A
Current - Hold (Ih) (Max)
300 mA
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
POW-R-BLOK? Module
Module