S3M-E3/9AT
S3M-E3/9AT
Active
Description:  DIODE GEN PURP 1KV 3A DO214AB
Manufacturer:  Vishay
Datasheet:   S3M-E3/9AT Datasheet
History Price: $0.54000
In Stock: 45600
S3M-E3/9AT vs S3MB
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
1000 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
1.15 V @ 2.5 A
1.1 V @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
2.5 μs
-
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
5 μA @ 1000 V
Capacitance @ Vr, F
60pF @ 4V, 1MHz
60pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
DO-214AA, SMB
Supplier Device Package
DO-214AB (SMC)
SMB (DO-214AA)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃