S3MB
S3MB
Active
Description:  DIODE GEN PURP 1KV 3A SMB
Manufacturer:  SMC Diode Solutions
Datasheet:   S3MB Datasheet
History Price: $0.50000
In Stock: 44000
S3MB vs S3MB-HF
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
1000 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 3 A
1.1 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
5 μA @ 1000 V
Capacitance @ Vr, F
60pF @ 4V, 1MHz
35pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AA, SMB
DO-214AA, SMB
Supplier Device Package
SMB (DO-214AA)
SMB/DO-214AA
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-55 ℃ ~ 150 ℃