S4D
S4D
Active
Description:  DIODE GEN PURP 200V 4A DO214AB
Manufacturer:  Taiwan Semiconductor
Datasheet:   S4D Datasheet
History Price: $0.18755
In Stock: 11600
S4D vs S4D04120E
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
200 V
1200 V
Current - Average Rectified (Io)
4A
4A
Voltage - Forward (Vf) (Max) @ If
-
1.8 V @ 4 A
Speed
Standard Recovery >500ns, >200mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
1.5 μs
0 ns
Current - Reverse Leakage @ Vr
100 μA @ 200 V
20 μA @ 1200 V
Capacitance @ Vr, F
60pF @ 4V, 1MHz
302pF @ 0V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DO-214AB (SMC)
DPAK
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃