S4D02120E
S4D02120E
Active
Description:  DIODE SIL CARBIDE 1.2KV 2A DPAK
Manufacturer:  SMC Diode Solutions
Datasheet:   S4D02120E Datasheet
History Price: $1.82000
In Stock: 9200
S4D02120E vs S4D
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
200 V
Current - Average Rectified (Io)
2A
4A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 2 A
-
Speed
No Recovery Time >500mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
0 ns
1.5 μs
Current - Reverse Leakage @ Vr
10 μA @ 1200 V
100 μA @ 200 V
Capacitance @ Vr, F
116pF @ 0V, 1MHz
60pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
DO-214AB, SMC
Supplier Device Package
DPAK
DO-214AB (SMC)
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 150 ℃