SB3100-B
SB3100-B
Obsolete
Description:  DIODE SCHOTTKY 100V 3A DO201AD
Manufacturer:  Diodes Inc
Datasheet:   SB3100-B Datasheet
History Price: Obsolete
In Stock: 49200
SB3100-B vs SB360
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Obsolete
Active
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
60 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
790 mV @ 3 A
740 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
500 μA @ 100 V
500 μA @ 60 V
Capacitance @ Vr, F
250pF @ 4V, 1MHz
250pF @ 4V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
DO-201AD, Axial
DO-201AD, Axial
Supplier Device Package
DO-201AD
DO-201AD
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃