SB3100
SB3100
Active
Description:  DIODE SCHOTTKY 100V DO201AD
Manufacturer:  SMC Diode Solutions
Datasheet:   SB3100 Datasheet
History Price: $0.41000
In Stock: 17200
SB3100 vs SB340F055
Part No
Series
-
-
Packaging
Tape & Box (TB)
Bulk
Status
Active
Obsolete
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
40 V
Current - Average Rectified (Io)
-
3A
Voltage - Forward (Vf) (Max) @ If
790 mV @ 3 A
500 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
1 mA @ 100 V
500 μA @ 40 V
Capacitance @ Vr, F
250pF @ 5V, 1MHz
180pF @ 4V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
DO-201AD, Axial
DO-201AD, Axial
Supplier Device Package
DO-201AD
DO-201AD
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 125 ℃