Packaging
Tape & Box (TB)
Tape & Reel (TR)
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
200 V
30 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 3 A
500 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
1 mA @ 200 V
500 μA @ 30 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
-
Mounting Type
Through Hole
Through Hole
Package / Case
DO-201AD, Axial
DO-201AD, Axial
Supplier Device Package
DO-201AD
DO-201AD
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 125 ℃