SB340
SB340
Active
Description:  DIODE SCHOTTKY 40V 3A DO201AD
Manufacturer:  SMC Diode Solutions
Datasheet:   SB340 Datasheet
History Price: $0.12118
In Stock: 25600
SB340 vs SB360-A
Part No
Series
-
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Active
Obsolete
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
60 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
520 mV @ 3 A
740 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
1 mA @ 40 V
500 μA @ 60 V
Capacitance @ Vr, F
200pF @ 5V, 1MHz
-
Mounting Type
Through Hole
Through Hole
Package / Case
DO-201AD, Axial
DO-201AD, Axial
Supplier Device Package
DO-201AD
DO-201AD
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-65 ℃ ~ 150 ℃