SB350
SB350
Active
Description:  DIODE SCHOTTKY 50V 3A DO201
Manufacturer:  Diotec Semiconductor
Datasheet:   SB350 Datasheet
History Price: $0.96529
In Stock: 22400
SB350 vs SB330
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
50 V
30 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
680 mV @ 3 A
490 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
500 μA @ 50 V
500 μA @ 30 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
DO-201AA, DO-27, Axial
DO-201AA, DO-27, Axial
Supplier Device Package
DO-201
DO-201
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
-50 ℃ ~ 150 ℃