☰
SBS811-TL-E
SBS811-TL-E
Obsolete
Description:  DIODE ARRAY SCHOTTKY 30V 2A 8VEC
Manufacturer:  onsemi
Datasheet:   SBS811-TL-E Datasheet
History Price: Obsolete
In Stock: 44640
SBS811-TL-E vs SBS818-TL-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Diode Configuration
2 Independent
2 Independent
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
30 V
Current - Average Rectified (Io) (per Diode)
2A
2A
Voltage - Forward (Vf) (Max) @ If
400 mV @ 2 A
520 mV @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
20 ns
10 ns
Current - Reverse Leakage @ Vr
1.25 mA @ 15 V
350 μA @ 15 V
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Flat Lead
8-SMD, Flat Lead
Supplier Device Package
8-VEC
8-EMH