☰
SBS813-TL-E
SBS813-TL-E
Active
Description:  30 V, 3.0 A LOW VF SCHOTTKY BARR
Manufacturer:  SANYO Semiconductor
Datasheet:   SBS813-TL-E Datasheet
History Price: $1.00000
In Stock: 31640
SBS813-TL-E vs SBS817-TL-E
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Diode Configuration
2 Independent
2 Independent
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
15 V
Current - Average Rectified (Io) (per Diode)
3A
2A
Voltage - Forward (Vf) (Max) @ If
420 mV @ 3 A
460 mV @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
20 ns
10 ns
Current - Reverse Leakage @ Vr
1.4 mA @ 15 V
300 μA @ 7.5 V
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Flat Lead
8-SMD, Flat Lead
Supplier Device Package
8-VEC
8-EMH